Win Source Part Number: 1341464-EEU-FS2A331L
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FS-A
Package: Bulk
Size / Dimension: 0.492" Dia (12.50mm)
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 100
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 23 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEU-FS
Ripple Current @ Low Frequency: 1.666 A @ 120 Hz
Ripple Current @ High Frequency: 2.38 A @ 100 kHz
CAP ALUM 330UF 20% 100V RADIAL Product overview: EEU-FS2A331L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS2A331L can be used for catalog matching and distributor lookup.
CAP ALUM 330UF 20% 100V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 100VDC 330uF 2380mA Polar
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1341464-EEU-FS2A331L | 58-EEU-FS2A331L | EEU-FS2A331L | EEU-FS2A331L |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 330UF 100V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 100 volts | 100 volts | 100 volts |