Panasonic Cap, 820Uf, 35V, Alu Elec, Radial; Capacitance Panasonic EEU-FS1V821B

Description
CAP, 820UF, 35V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes
Datasheet
Description
CAP, 820UF, 35V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 820Uf, 35V, Alu Elec, Radial; Capacitance Panasonic - 73AC9462 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
73AC9462
Cap, 820Uf, 35V, Alu Elec, Radial; Capacitance Panasonic 73AC9462
CAP, 820UF, 35V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes

CAP, 820UF, 35V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1V821B
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1V821B
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 820uF 10000H 10x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 820uF 10000H 10x20mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1V821B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1V821B
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1V821B
CAP ALUM 820UF 20% 35V RADIAL

CAP ALUM 820UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 73AC9462 EEU-FS1V821B EEU-FS1V821B
Product Name Cap, 820Uf, 35V, Alu Elec, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 820 microF 820 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers