Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1V331LB

Description
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 330uF 8000H 8x15mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 330uF 8000H 8x15mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1V331LB
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1V331LB
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 330uF 8000H 8x15mm

Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 330uF 8000H 8x15mm

Buy Now Datasheet
Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic - 79AH2102 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic
79AH2102
Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic 79AH2102
AL LYTIC CAP, A-TYPE FS SERIES, 105C, STD; ROHS; NOPB; NOREFLOW ROHS COMPLIANT: YES

AL LYTIC CAP, A-TYPE FS SERIES, 105C, STD; ROHS; NOPB; NOREFLOW ROHS COMPLIANT: YES

Supplier's Site
Cap, 330Uf, 35V, Alu Elec, Radial; Capacitance Panasonic - 73AC9460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
73AC9460
Cap, 330Uf, 35V, Alu Elec, Radial; Capacitance Panasonic 73AC9460
CAP, 330UF, 35V, ALU ELEC, RADIAL; Capacitance:330µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 330UF, 35V, ALU ELEC, RADIAL; Capacitance:330µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1V331LB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1V331LB
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1V331LB
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEU-FS1V331LB 79AH2102 73AC9460 EEU-FS1V331LB
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic Cap, 330Uf, 35V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel; Cut Tape (CT)Tape & Box (TB)
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details