Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1V272B

Description
CAP ALUM 2700UF 20% 35V RADIAL
Datasheet
Description
CAP ALUM 2700UF 20% 35V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1V272B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1V272B
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1V272B
CAP ALUM 2700UF 20% 35V RADIAL

CAP ALUM 2700UF 20% 35V RADIAL

Supplier's Site
Cap, 2700Uf, 35V, Alu Elec, Radial; Capacitance Panasonic - 73AC9458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
73AC9458
Cap, 2700Uf, 35V, Alu Elec, Radial; Capacitance Panasonic 73AC9458
CAP, 2700UF, 35V, ALU ELEC, RADIAL; Capacitance:2700µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 2700UF, 35V, ALU ELEC, RADIAL; Capacitance:2700µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FS1V272B 73AC9458
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 2700Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers