Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1V152

Description
CAP ALUM 1500UF 20% 35V RADIAL
Datasheet
Description
CAP ALUM 1500UF 20% 35V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1V152 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1V152
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1V152
CAP ALUM 1500UF 20% 35V RADIAL

CAP ALUM 1500UF 20% 35V RADIAL

Supplier's Site
Cap, 1500Uf, 35V, Alu Elec, Radial; Capacitance Panasonic - 73AC9453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
73AC9453
Cap, 1500Uf, 35V, Alu Elec, Radial; Capacitance Panasonic 73AC9453
CAP, 1500UF, 35V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1500UF, 35V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1V152
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1V152
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 1500uF 10000H 12.5x25mm

Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 1500uF 10000H 12.5x25mm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1V152 73AC9453 EEU-FS1V152
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Uf, 35V, Alu Elec, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details