Panasonic OEM Souring EEU-FS1J821L

Description
Category: OEM Souring Win Source Part Number: 1467633-EEU-FS1J821L Manufacturer: Panasonic
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1467633-EEU-FS1J821L Manufacturer: Panasonic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1467633-EEU-FS1J821L - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1467633-EEU-FS1J821L Manufacturer: Panasonic

Category: OEM Souring
Win Source Part Number: 1467633-EEU-FS1J821L
Manufacturer: Panasonic

Buy Now
Cap, 820Uf, 63V, Alu Elec, Radial; Capacitance Panasonic - 72AC4708 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
72AC4708
Cap, 820Uf, 63V, Alu Elec, Radial; Capacitance Panasonic 72AC4708
CAP, 820UF, 63V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes

CAP, 820UF, 63V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1J821L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1J821L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1J821L
CAP ALUM 820UF 20% 63V RADIAL

CAP ALUM 820UF 20% 63V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1J821L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1J821L
Aluminum Electrolytic Capacitors - Radial Leaded 63VDC 820uF 20% Polar Radial

Aluminum Electrolytic Capacitors - Radial Leaded 63VDC 820uF 20% Polar Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1467633-EEU-FS1J821L 72AC4708 EEU-FS1J821L EEU-FS1J821L
Product Name OEM Souring Cap, 820Uf, 63V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 820 microF 820 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details