Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1H270

Description
CAP ALUM 27UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 27UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1H270 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1H270
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1H270
CAP ALUM 27UF 20% 50V RADIAL

CAP ALUM 27UF 20% 50V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1H270
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1H270
Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 27uF 5000H 5x11mm

Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 27uF 5000H 5x11mm

Buy Now Datasheet
Cap, 27Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 73AC9442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
73AC9442
Cap, 27Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 73AC9442
CAP, 27UF, 50V, ALU ELEC, RADIAL; Capacitance:27µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 27UF, 50V, ALU ELEC, RADIAL; Capacitance:27µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1H270 EEU-FS1H270 73AC9442
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 27Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers