Panasonic 220UF 50V Capacitor EEU-FS1H221LB

Description
CAP ALUM 220UF 20% 50V RADIAL Product overview: EEU-FS1H221LB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS1H221LB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 220UF 20% 50V RADIAL Product overview: EEU-FS1H221LB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS1H221LB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220UF 50V Capacitor
58-EEU-FS1H221LB
220UF 50V Capacitor 58-EEU-FS1H221LB
CAP ALUM 220UF 20% 50V RADIAL Product overview: EEU-FS1H221LB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS1H221LB can be used for catalog matching and distributor lookup.

CAP ALUM 220UF 20% 50V RADIAL Product overview: EEU-FS1H221LB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS1H221LB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 20-TFQFN Product Status: Preliminary Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Applications: Telecom Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 1.3225 A @ 10 kHz

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 20-TFQFN
Product Status: Preliminary
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Applications: Telecom
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 1.3225 A @ 10 kHz

Buy Now
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1H221LB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1H221LB
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1H221LB
CAP ALUM 220UF 20% 50V RADIAL

CAP ALUM 220UF 20% 50V RADIAL

Supplier's Site
Cap, 220Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 73AC9441 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
73AC9441
Cap, 220Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 73AC9441
CAP, 220UF, 50V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 220UF, 50V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-FS1H221LB EEU-FS1H221LB 73AC9441
Product Name 220UF 50V Capacitor Connectors,Interconnects Capacitors - Aluminum Electrolytic Capacitors Cap, 220Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 0.2200 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details