Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1E392B

Description
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 3900uF 10000H 16x25mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 3900uF 10000H 16x25mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1E392B
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1E392B
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 3900uF 10000H 16x25mm

Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 3900uF 10000H 16x25mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1E392B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1E392B
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1E392B
CAP ALUM 3900UF 20% 25V RADIAL

CAP ALUM 3900UF 20% 25V RADIAL

Supplier's Site
Cap, 3900Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 73AC9434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
73AC9434
Cap, 3900Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 73AC9434
CAP, 3900UF, 25V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 3900UF, 25V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1E392B EEU-FS1E392B 73AC9434
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 3900Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers