Panasonic Cap, 3900Uf, 25V, Alu Elec, Radial; Capacitance Panasonic EEU-FS1E392

Description
CAP, 3900UF, 25V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; Product Length:-; ESR:- RoHS Compliant: Yes
Description
CAP, 3900UF, 25V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; Product Length:-; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 3900Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 73AC9433 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
73AC9433
Cap, 3900Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 73AC9433
CAP, 3900UF, 25V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; Product Length:-; ESR:- RoHS Compliant: Yes

CAP, 3900UF, 25V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; Product Length:-; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1E392 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1E392
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1E392
CAP ALUM 3900UF 20% 25V RADIAL

CAP ALUM 3900UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 73AC9433 EEU-FS1E392
Product Name Cap, 3900Uf, 25V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 3900 microF 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers