Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C821LB

Description
CAP ALUM 820UF 20% 16V RADIAL
Datasheet
Description
CAP ALUM 820UF 20% 16V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1C821LB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1C821LB
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C821LB
CAP ALUM 820UF 20% 16V RADIAL

CAP ALUM 820UF 20% 16V RADIAL

Supplier's Site
Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 73AC9427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
73AC9427
Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 73AC9427
CAP, 820UF, 16V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 820UF, 16V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1C821LB
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C821LB
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 820uF 8000H 8x15mm

Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 820uF 8000H 8x15mm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1C821LB 73AC9427 EEU-FS1C821LB
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details