Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C332B

Description
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 3300uF 10000H 12.5x25mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 3300uF 10000H 12.5x25mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1C332B
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C332B
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 3300uF 10000H 12.5x25mm

Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 3300uF 10000H 12.5x25mm

Buy Now Datasheet
Cap, 3300Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 73AC9414 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
73AC9414
Cap, 3300Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 73AC9414
CAP, 3300UF, 16V, ALU ELEC, RADIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 3300UF, 16V, ALU ELEC, RADIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1C332B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1C332B
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C332B
CAP ALUM 3300UF 20% 16V RADIAL

CAP ALUM 3300UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1C332B 73AC9414 EEU-FS1C332B
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Cap, 3300Uf, 16V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers