Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C242B

Description
CAP ALUM 2400UF 20% 16V RADIAL
Datasheet
Description
CAP ALUM 2400UF 20% 16V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1C242B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1C242B
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C242B
CAP ALUM 2400UF 20% 16V RADIAL

CAP ALUM 2400UF 20% 16V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1C242B
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C242B
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 2400uF 10000H 12.5x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 2400uF 10000H 12.5x20mm

Buy Now Datasheet
Cap, 2400Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 73AC9412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2400Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
73AC9412
Cap, 2400Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 73AC9412
CAP, 2400UF, 16V, ALU ELEC, RADIAL; Capacitance:2400µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 2400UF, 16V, ALU ELEC, RADIAL; Capacitance:2400µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1C242B EEU-FS1C242B 73AC9412
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 2400Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details