Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C122L

Description
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 1200uF 9000H 8x20mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 1200uF 9000H 8x20mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1C122L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C122L
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 1200uF 9000H 8x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 1200uF 9000H 8x20mm

Buy Now Datasheet
Cap, 1200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 73AC9405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
73AC9405
Cap, 1200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 73AC9405
CAP, 1200UF, 16V, ALU ELEC, RADIAL; Capacitance:1200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1200UF, 16V, ALU ELEC, RADIAL; Capacitance:1200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1C122L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1C122L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C122L
CAP ALUM 1200UF 20% 16V RADIAL

CAP ALUM 1200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1C122L 73AC9405 EEU-FS1C122L
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Cap, 1200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details