Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C122

Description
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 1200uF 8000H 10x16mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 1200uF 8000H 10x16mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1C122
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C122
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 1200uF 8000H 10x16mm

Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 1200uF 8000H 10x16mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1C122 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1C122
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C122
CAP ALUM 1200UF 20% 16V RADIAL

CAP ALUM 1200UF 20% 16V RADIAL

Supplier's Site
Cap, 1200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 73AC9403 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
73AC9403
Cap, 1200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 73AC9403
CAP, 1200UF, 16V, ALU ELEC, RADIAL; Capacitance:1200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1200UF, 16V, ALU ELEC, RADIAL; Capacitance:1200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1C122 EEU-FS1C122 73AC9403
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 1200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details