Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C121B

Description
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 120uF 5000H 5x11mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 120uF 5000H 5x11mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1C121B
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C121B
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 120uF 5000H 5x11mm

Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 120uF 5000H 5x11mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1C121B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1C121B
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C121B
CAP ALUM 120UF 20% 16V RADIAL

CAP ALUM 120UF 20% 16V RADIAL

Supplier's Site
Cap, 120Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 73AC9402 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
73AC9402
Cap, 120Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 73AC9402
CAP, 120UF, 16V, ALU ELEC, RADIAL; Capacitance:120µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 120UF, 16V, ALU ELEC, RADIAL; Capacitance:120µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1C121B EEU-FS1C121B 73AC9402
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 120Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers