Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A562L

Description
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 5600uF 10000H 12.5x30mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 5600uF 10000H 12.5x30mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1A562L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A562L
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 5600uF 10000H 12.5x30mm

Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 5600uF 10000H 12.5x30mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1A562L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1A562L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A562L
CAP ALUM 5600UF 20% 10V RADIAL

CAP ALUM 5600UF 20% 10V RADIAL

Supplier's Site
Cap, 5600Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 73AC9393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
73AC9393
Cap, 5600Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 73AC9393
CAP, 5600UF, 10V, ALU ELEC, RADIAL; Capacitance:5600µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Series Name:FS; Product Diameter:12.5mm; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAP, 5600UF, 10V, ALU ELEC, RADIAL; Capacitance:5600µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Series Name:FS; Product Diameter:12.5mm; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1A562L EEU-FS1A562L 73AC9393
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 5600Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers