Panasonic Cap, 5100Uf, 10V, Alu Elec, Radial; Capacitance Panasonic EEU-FS1A512L

Description
CAP, 5100UF, 10V, ALU ELEC, RADIAL; Capacitance:5100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAP, 5100UF, 10V, ALU ELEC, RADIAL; Capacitance:5100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 5100Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 73AC9392 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5100Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
73AC9392
Cap, 5100Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 73AC9392
CAP, 5100UF, 10V, ALU ELEC, RADIAL; Capacitance:5100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 5100UF, 10V, ALU ELEC, RADIAL; Capacitance:5100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1A512L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A512L
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 5100uF 10000H 12.5x30mm

Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 5100uF 10000H 12.5x30mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1A512L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1A512L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A512L
CAP ALUM 5100UF 20% 10V RADIAL

CAP ALUM 5100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 73AC9392 EEU-FS1A512L EEU-FS1A512L
Product Name Cap, 5100Uf, 10V, Alu Elec, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 5100 microF 5100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details