Panasonic Cap, 2700Uf, 10V, Alu Elec, Radial; Capacitance Panasonic EEU-FS1A272LB

Description
CAP, 2700UF, 10V, ALU ELEC, RADIAL; Capacitance:2700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CAP, 2700UF, 10V, ALU ELEC, RADIAL; Capacitance:2700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic aluminum electrolytic capacitor, part number 73AC9385, features a capacitance of 2700 µF and a rated voltage of 10 V. It is designed with a radial lead type and is RoHS compliant. This capacitor has a capacitance tolerance of ±20% and is rated for an endurance of 10,000 hours at a temperature of 105 °C. The operating temperature range is from -40 °C to +105 °C, making it suitable for various applications. The capacitor exhibits low equivalent series resistance (ESR) and is miniaturized, being one size smaller than the FR series. It is ideal for use in power supply circuits and other applications requiring reliable performance under demanding conditions.

Datasheet Summary
Powered by GS/AI

The Panasonic aluminum electrolytic capacitor, part number 73AC9385, features a capacitance of 2700 µF and a rated voltage of 10 V. It is designed with a radial lead type and is RoHS compliant. This capacitor has a capacitance tolerance of ±20% and is rated for an endurance of 10,000 hours at a temperature of 105 °C. The operating temperature range is from -40 °C to +105 °C, making it suitable for various applications. The capacitor exhibits low equivalent series resistance (ESR) and is miniaturized, being one size smaller than the FR series. It is ideal for use in power supply circuits and other applications requiring reliable performance under demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Cap, 2700Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 73AC9385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
73AC9385
Cap, 2700Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 73AC9385
CAP, 2700UF, 10V, ALU ELEC, RADIAL; Capacitance:2700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 2700UF, 10V, ALU ELEC, RADIAL; Capacitance:2700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1A272LB
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A272LB
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 2700uF 10000H 10x25mm

Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 2700uF 10000H 10x25mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1A272LB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1A272LB
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A272LB
CAP ALUM 2700UF 20% 10V RADIAL

CAP ALUM 2700UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 73AC9385 EEU-FS1A272LB EEU-FS1A272LB
Product Name Cap, 2700Uf, 10V, Alu Elec, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details