CAP ALUM 1800UF 20% 10V RADIAL
CAP, 1800UF, 10V, ALU ELEC, RADIAL; Capacitance:1800µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1800uF 8000H 10x16mm
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS1A182B | 73AC9377 | EEU-FS1A182B |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Cap, 1800Uf, 10V, Alu Elec, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |