Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A181

Description
CAP ALUM 180UF 20% 10V RADIAL
Datasheet
Description
CAP ALUM 180UF 20% 10V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1A181 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1A181
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A181
CAP ALUM 180UF 20% 10V RADIAL

CAP ALUM 180UF 20% 10V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1A181
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A181
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 180uF 5000H 5x11mm

Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 180uF 5000H 5x11mm

Buy Now Datasheet
Cap, 180Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 73AC9374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
73AC9374
Cap, 180Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 73AC9374
CAP, 180UF, 10V, ALU ELEC, RADIAL; Capacitance:180µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 180UF, 10V, ALU ELEC, RADIAL; Capacitance:180µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1A181 EEU-FS1A181 73AC9374
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 180Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details