Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J822L

Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 8200uF 10000H 12.5x35mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 8200uF 10000H 12.5x35mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J822L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J822L
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 8200uF 10000H 12.5x35mm

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 8200uF 10000H 12.5x35mm

Buy Now Datasheet
Cap, 8200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9363 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9363
Cap, 8200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9363
CAP, 8200UF, 6.3V, ALU ELEC, RADIAL; Capacitance:8200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 8200UF, 6.3V, ALU ELEC, RADIAL; Capacitance:8200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J822L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J822L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J822L
CAP ALUM 8200UF 20% 6.3V RADIAL

CAP ALUM 8200UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS0J822L 73AC9363 EEU-FS0J822L
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Cap, 8200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 8200 microF 8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers