Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J512B

Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 5100uF 10000H 12.5x25mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 5100uF 10000H 12.5x25mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J512B
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J512B
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 5100uF 10000H 12.5x25mm

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 5100uF 10000H 12.5x25mm

Buy Now Datasheet
Cap, 5100Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9355 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5100Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9355
Cap, 5100Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9355
CAP, 5100UF, 6.3V, ALU ELEC, RADIAL; Capacitance:5100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 5100UF, 6.3V, ALU ELEC, RADIAL; Capacitance:5100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J512B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J512B
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J512B
CAP ALUM 5100UF 20% 6.3V RADIAL

CAP ALUM 5100UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS0J512B 73AC9355 EEU-FS0J512B
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Cap, 5100Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 5100 microF 5100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers