Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J392L

Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 3900uF 10000H 10x25mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 3900uF 10000H 10x25mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J392L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J392L
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 3900uF 10000H 10x25mm

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 3900uF 10000H 10x25mm

Buy Now Datasheet
Cap, 3900Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9350 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9350
Cap, 3900Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9350
CAP, 3900UF, 6.3V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 3900UF, 6.3V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J392L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J392L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J392L
CAP ALUM 3900UF 20% 6.3V RADIAL

CAP ALUM 3900UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS0J392L 73AC9350 EEU-FS0J392L
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Cap, 3900Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 3900 microF 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details