Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J221

Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 220uF 5000H 5x11mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 220uF 5000H 5x11mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J221
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J221
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 220uF 5000H 5x11mm

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 220uF 5000H 5x11mm

Buy Now Datasheet
Cap, 220Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9342
Cap, 220Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9342
CAP, 220UF, 6.3V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 220UF, 6.3V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J221 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J221
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J221
CAP ALUM 220UF 20% 6.3V RADIAL

CAP ALUM 220UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS0J221 73AC9342 EEU-FS0J221
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Cap, 220Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers