Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J182L

Description
CAP ALUM 1800UF 20% 6.3V RADIAL
Datasheet
Description
CAP ALUM 1800UF 20% 6.3V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J182L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J182L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J182L
CAP ALUM 1800UF 20% 6.3V RADIAL

CAP ALUM 1800UF 20% 6.3V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J182L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J182L
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1800uF 9000H 8x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1800uF 9000H 8x20mm

Buy Now Datasheet
Cap, 1800Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9336
Cap, 1800Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9336
CAP, 1800UF, 6.3V, ALU ELEC, RADIAL; Capacitance:1800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1800UF, 6.3V, ALU ELEC, RADIAL; Capacitance:1800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic - 79AH2095 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic
79AH2095
Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic 79AH2095
AL LYTIC CAP, A-TYPE FS SERIES, 105C, STD; ROHS; NOPB; NOREFLOW ROHS COMPLIANT: YES

AL LYTIC CAP, A-TYPE FS SERIES, 105C, STD; ROHS; NOPB; NOREFLOW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEU-FS0J182L EEU-FS0J182L 73AC9336 79AH2095
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 1800Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details