Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J152LB

Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1500uF 6000H 8x11.5mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1500uF 6000H 8x11.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J152LB
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J152LB
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1500uF 6000H 8x11.5mm

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1500uF 6000H 8x11.5mm

Buy Now Datasheet
Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic - 79AH2094 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic
79AH2094
Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic 79AH2094
AL LYTIC CAP, A-TYPE FS SERIES, 105C, STD; ROHS; NOPB; NOREFLOW ROHS COMPLIANT: YES

AL LYTIC CAP, A-TYPE FS SERIES, 105C, STD; ROHS; NOPB; NOREFLOW ROHS COMPLIANT: YES

Supplier's Site
Cap, 1500Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9335 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9335
Cap, 1500Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9335
CAP, 1500UF, 6.3V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:8mm; Product Height:15mm; ESR:- RoHS Compliant: Yes

CAP, 1500UF, 6.3V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:8mm; Product Height:15mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J152LB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J152LB
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J152LB
CAP ALUM 1500UF 20% 6.3V RADIAL

CAP ALUM 1500UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEU-FS0J152LB 79AH2094 73AC9335 EEU-FS0J152LB
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic Cap, 1500Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel; Cut Tape (CT)Tape & Box (TB)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details