Panasonic Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic EEU-FR1V182B

Description
Al Lytic Cap, Radial FR Series, Low ESR RoHS Compliant: Yes
Datasheet
Description
Al Lytic Cap, Radial FR Series, Low ESR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic - 05X0688 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic
05X0688
Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic 05X0688
Al Lytic Cap, Radial FR Series, Low ESR RoHS Compliant: Yes

Al Lytic Cap, Radial FR Series, Low ESR RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1V182B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1V182B
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1V182B
CAP ALUM 1800UF 20% 35V RADIAL

CAP ALUM 1800UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 05X0688 EEU-FR1V182B
Product Name Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details