Panasonic Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Radial; Capacitance Panasonic EEU-FR1V152L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 35V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 35V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Radial; Capacitance Panasonic - 74R3454 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Radial; Capacitance Panasonic
74R3454
Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Radial; Capacitance Panasonic 74R3454
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 35V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 35V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1V152L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1V152L
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1V152L
CAP ALUM 1500UF 20% 35V RADIAL

CAP ALUM 1500UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 74R3454 EEU-FR1V152L
Product Name Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers