Panasonic Aluminum Capacitors - EEU-FR1V122B EEU-FR1V122B

Description
Manufacturer: Panasonic Win Source Part Number: 870180-EEU-FR1V122B Series: FR-A Operating Temperature Range: -40°C ~ 105°C Features: 1200 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - 10000 Hrs @ 105°C Package: Radial, Can Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P15383TB, P15383CT, EEUFR1V122B, EEU-FR1V122B-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870180-EEU-FR1V122B Series: FR-A Operating Temperature Range: -40°C ~ 105°C Features: 1200 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - 10000 Hrs @ 105°C Package: Radial, Can Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P15383TB, P15383CT, EEUFR1V122B, EEU-FR1V122B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEU-FR1V122B - 870180-EEU-FR1V122B - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEU-FR1V122B
870180-EEU-FR1V122B
Aluminum Capacitors - EEU-FR1V122B 870180-EEU-FR1V122B
Manufacturer: Panasonic Win Source Part Number: 870180-EEU-FR1V122B Series: FR-A Operating Temperature Range: -40°C ~ 105°C Features: 1200 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - 10000 Hrs @ 105°C Package: Radial, Can Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P15383TB, P15383CT, EEUFR1V122B, EEU-FR1V122B-ND

Manufacturer: Panasonic
Win Source Part Number: 870180-EEU-FR1V122B
Series: FR-A
Operating Temperature Range: -40°C ~ 105°C
Features: 1200 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - 10000 Hrs @ 105°C
Package: Radial, Can
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P15383TB, P15383CT, EEUFR1V122B, EEU-FR1V122B-ND

Buy Now Datasheet
Singapore, Singapore
1200uF 35V Capacitor
58-EEU-FR1V122B
1200uF 35V Capacitor 58-EEU-FR1V122B
1200uF 35V Radial Aluminum Electrolytic Capacitor 15mR ESR Product overview: EEU-FR1V122B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FR1V122B can be used for catalog matching and distributor lookup.

1200uF 35V Radial Aluminum Electrolytic Capacitor 15mR ESR Product overview: EEU-FR1V122B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FR1V122B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1V122B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1V122B
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1V122B
CAP ALUM 1200UF 20% 35V RADIAL

CAP ALUM 1200UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 1200Uf, 35V, 20%, Radial; Capacitance Panasonic - 49W7468 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1200Uf, 35V, 20%, Radial; Capacitance Panasonic
49W7468
Aluminum Electrolytic Capacitor, 1200Uf, 35V, 20%, Radial; Capacitance Panasonic 49W7468
ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 35V, 20%, RADIAL; Capacitance:1200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 35V, 20%, RADIAL; Capacitance:1200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 870180-EEU-FR1V122B 58-EEU-FR1V122B EEU-FR1V122B 49W7468
Product Name Aluminum Capacitors - EEU-FR1V122B 1200uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1200Uf, 35V, 20%, Radial; Capacitance Panasonic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Style Through Hole Through Hole; Radial, Can
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details