Panasonic Aluminum Electrolytic Capacitor, 47Uf, 20%, 63V, Radial; Capacitance Panasonic EEU-FR1J470.

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 63V, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Series Name:FR; Product Diameter:6.3mm; ESR:0.21ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 63V, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Series Name:FR; Product Diameter:6.3mm; ESR:0.21ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 47Uf, 20%, 63V, Radial; Capacitance Panasonic - 29AC5444 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 63V, Radial; Capacitance Panasonic
29AC5444
Aluminum Electrolytic Capacitor, 47Uf, 20%, 63V, Radial; Capacitance Panasonic 29AC5444
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 63V, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Series Name:FR; Product Diameter:6.3mm; ESR:0.21ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 63V, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Series Name:FR; Product Diameter:6.3mm; ESR:0.21ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5444
Product Name Aluminum Electrolytic Capacitor, 47Uf, 20%, 63V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details