Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FR1J151L

Description
CAP ALUM 150UF 20% 63V RADIAL
Datasheet
Description
CAP ALUM 150UF 20% 63V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1J151L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1J151L
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1J151L
CAP ALUM 150UF 20% 63V RADIAL

CAP ALUM 150UF 20% 63V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 20%, 63V, Radial; Capacitance Panasonic - 83T7064 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 20%, 63V, Radial; Capacitance Panasonic
83T7064
Aluminum Electrolytic Capacitor, 150Uf, 20%, 63V, Radial; Capacitance Panasonic 83T7064
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 63V, RADIAL; Capacitance:150µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 63V, RADIAL; Capacitance:150µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FR1J151L 83T7064
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 150Uf, 20%, 63V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers