Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FR1H221

Description
CAP ALUM 220UF 20% 50V RADIAL
Description
CAP ALUM 220UF 20% 50V RADIAL
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, 220µF, 50V, 20%, Radial, is designed for applications requiring reliable performance in a compact form factor. It features a capacitance tolerance of ±20% and is rated for a maximum voltage of 50V DC. The capacitor has a low equivalent series resistance (ESR) similar to the FM series, enhancing its efficiency in various circuits. It is RoHS compliant and has an endurance rating of 8000 hours at 105°C, making it suitable for high-temperature applications. The operating temperature range is from -40°C to +105°C. The capacitor is not intended for automotive applications and has a lead spacing of 5mm. This product is ideal for engineers looking for a dependable capacitor for general electronic applications.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, 220µF, 50V, 20%, Radial, is designed for applications requiring reliable performance in a compact form factor. It features a capacitance tolerance of ±20% and is rated for a maximum voltage of 50V DC. The capacitor has a low equivalent series resistance (ESR) similar to the FM series, enhancing its efficiency in various circuits. It is RoHS compliant and has an endurance rating of 8000 hours at 105°C, making it suitable for high-temperature applications. The operating temperature range is from -40°C to +105°C. The capacitor is not intended for automotive applications and has a lead spacing of 5mm. This product is ideal for engineers looking for a dependable capacitor for general electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1H221 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1H221
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1H221
CAP ALUM 220UF 20% 50V RADIAL

CAP ALUM 220UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 50V, 20%, Radial; Capacitance Panasonic - 74R3445 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 50V, 20%, Radial; Capacitance Panasonic
74R3445
Aluminum Electrolytic Capacitor, 220Uf, 50V, 20%, Radial; Capacitance Panasonic 74R3445
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EEU-FR1H221 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEU-FR1H221
Aluminum Electrolytic Capacitors EEU-FR1H221
CAP ALUM 220UF 20% 50V RADIAL

CAP ALUM 220UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FR1H221 74R3445 EEU-FR1H221
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 50V, 20%, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Technology Single-Layer Film Capacitors
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Film Capacitors - 1854589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSM-200-10X10X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details