Panasonic Aluminum Electrolytic Capacitor, 1000Uf, 16V, 20%, Radial; Capacitance Panasonic EEU-FR1C102LB

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 16V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 16V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1000Uf, 16V, 20%, Radial; Capacitance Panasonic - 49W7393 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1000Uf, 16V, 20%, Radial; Capacitance Panasonic
49W7393
Aluminum Electrolytic Capacitor, 1000Uf, 16V, 20%, Radial; Capacitance Panasonic 49W7393
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 16V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 16V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1C102LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1C102LB
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1C102LB
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 49W7393 EEU-FR1C102LB
Product Name Aluminum Electrolytic Capacitor, 1000Uf, 16V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details