ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 16V, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:-RoHS Compliant: Yes
CAP ALUM 100UF 20% 16V RADIAL
CAP ALUM 100UF 20% 16V RADIAL
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58T1744 | EEU-FR1C101 | EEU-FR1C101 |
| Product Name | Aluminum Electrolytic Capacitor, 100Uf, 20%, 16V, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |