Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FR1A681

Description
CAP ALUM 680UF 20% 10V RADIAL
Datasheet
Description
CAP ALUM 680UF 20% 10V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1A681 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1A681
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1A681
CAP ALUM 680UF 20% 10V RADIAL

CAP ALUM 680UF 20% 10V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 680Uf, 10V, 20%, Radial; Capacitance Panasonic - 74R7575 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 680Uf, 10V, 20%, Radial; Capacitance Panasonic
74R7575
Aluminum Electrolytic Capacitor, 680Uf, 10V, 20%, Radial; Capacitance Panasonic 74R7575
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 10V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 10V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FR1A681 74R7575
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 680Uf, 10V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details