The Panasonic aluminum electrolytic capacitor with a capacitance of 470 µF and a rated voltage of 10 V is designed for radial lead applications. It features a capacitance tolerance of ±20% and is rated for a lifetime of 6000 hours at a temperature of 105 °C. The capacitor operates within a temperature range of -40 °C to +105 °C and is RoHS compliant. It is not suitable for automotive applications. The product is characterized by low equivalent series resistance (ESR) and has a leakage current specification of I < 0.01 CV (µA) after 2 minutes. This capacitor is suitable for various electronic applications where reliability and performance are critical.
CAP ALUM 470UF 20% 10V RADIAL TH
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 470uF 20% L/S=5mm
CAP, 470UF, 10V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FR1A471B | EEU-FR1A471B | 03AH7016 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 470Uf, 10V, Alu Elec, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |