The Aluminum Electrolytic Capacitor 6800µF, 6.3V, 20%, Radial from Panasonic is designed for applications requiring high capacitance and reliability. It features a capacitance of 6800µF with a voltage rating of 6.3V DC and a tolerance of ±20%. This capacitor is suitable for use in environments with a temperature range of ,Äì40 °C to +105 °C and has an endurance rating of 10,000 hours at 105 °C. It is RoHS compliant and has a low equivalent series resistance (ESR), making it ideal for various electronic applications. The capacitor is not suitable for automotive use and has a lead spacing of 7.5mm.
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 6.3V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 6800UF 20% 6.3V RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 74R3400 | EEU-FR0J682S |
| Product Name | Aluminum Electrolytic Capacitor 6800Uf, 6.3V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | Polarized |
| Capacitance Range | 6800 microF | 6800 microF |