Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1000uF 20% L/S=5mm
CAP, 1000UF, 6.3V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP ALUM 1000UF 20% 6.3V RADIAL
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FR0J102B | 03AH7009 | EEU-FR0J102B |
| Product Name | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 1000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 1000 microF | 1000 microF |