CAP, 1300UF, 35V, ALU ELEC, RADIAL; Capacitance:1300µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; Product Height:25mm
CAP ALUM 1300UF 20% 35V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 74AC7128 | EEU-FP1V132B |
| Product Name | Cap, 1300Uf, 35V, Alu Elec, Radial; Capacitance Panasonic Electronic Components | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |
| Capacitance Range | 1300 microF | 1300 microF |
| Capacitance Tolerance | 20 (+/- %) |