Panasonic 68uF 35V 455mA Capacitor EEU-FM1V680

Description
68uF 35V Radial Aluminum Electrolytic Capacitor 455mA 105C Product overview: EEU-FM1V680 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 35V, 455mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 35V, 455mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM1V680 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uF 35V Radial Aluminum Electrolytic Capacitor 455mA 105C Product overview: EEU-FM1V680 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 35V, 455mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 35V, 455mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM1V680 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68uF 35V 455mA Capacitor
58-EEU-FM1V680
68uF 35V 455mA Capacitor 58-EEU-FM1V680
68uF 35V Radial Aluminum Electrolytic Capacitor 455mA 105C Product overview: EEU-FM1V680 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 35V, 455mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 35V, 455mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM1V680 can be used for catalog matching and distributor lookup.

68uF 35V Radial Aluminum Electrolytic Capacitor 455mA 105C Product overview: EEU-FM1V680 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 35V, 455mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 35V, 455mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM1V680 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357999-EEU-FM1V680 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357999-EEU-FM1V680
Capacitors - Aluminum Electrolytic Capacitors 1357999-EEU-FM1V680
Win Source Part Number: 1357999-EEU-FM1V680 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: FM-A Package: Bulk Product Status: Active Package / Case: Radial, Can Base Product Number: EEU-FM Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 318.5 mA @ 120 Hz Ripple Current @ High Frequency: 455 mA @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.500" (12.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 130 mOhms

Win Source Part Number: 1357999-EEU-FM1V680
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: FM-A
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: EEU-FM
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 318.5 mA @ 120 Hz
Ripple Current @ High Frequency: 455 mA @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.500" (12.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 130 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FM1V680 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FM1V680
Capacitors - Aluminum Electrolytic Capacitors EEU-FM1V680
CAP ALUM 68UF 20% 35V RADIAL

CAP ALUM 68UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 68Uf, 20%, 35V, Radial; Capacitance Panasonic - 17T5146 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 20%, 35V, Radial; Capacitance Panasonic
17T5146
Aluminum Electrolytic Capacitor, 68Uf, 20%, 35V, Radial; Capacitance Panasonic 17T5146
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 35V, RADIAL; Capacitance:68µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 35V, RADIAL; Capacitance:68µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-FM1V680 1357999-EEU-FM1V680 EEU-FM1V680 17T5146
Product Name 68uF 35V 455mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 68Uf, 20%, 35V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers