Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FM1H220

Description
CAP ALUM 22UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 22UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FM1H220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FM1H220
Capacitors - Aluminum Electrolytic Capacitors EEU-FM1H220
CAP ALUM 22UF 20% 50V RADIAL

CAP ALUM 22UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 50V, 20%, Radial; Capacitance Panasonic - 17T5138 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 50V, 20%, Radial; Capacitance Panasonic
17T5138
Aluminum Electrolytic Capacitor, 22Uf, 50V, 20%, Radial; Capacitance Panasonic 17T5138
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FM1H220 17T5138
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 50V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details