Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FM1C331

Description
CAP ALUM 330UF 20% 16V RADIAL
Datasheet
Description
CAP ALUM 330UF 20% 16V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FM1C331 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FM1C331
Capacitors - Aluminum Electrolytic Capacitors EEU-FM1C331
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Radial; Capacitance Panasonic - 04M9012 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Radial; Capacitance Panasonic
04M9012
Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Radial; Capacitance Panasonic 04M9012
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FM1C331 04M9012
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers