Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FM1A221H

Description
CAP ALUM 220UF 20% 10V RADIAL
Description
CAP ALUM 220UF 20% 10V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FM1A221H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FM1A221H
Capacitors - Aluminum Electrolytic Capacitors EEU-FM1A221H
CAP ALUM 220UF 20% 10V RADIAL

CAP ALUM 220UF 20% 10V RADIAL

Supplier's Site
Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic - 49W7282 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic
49W7282
Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic 49W7282
Al Lytic Cap, Radial FM Series, Low ESR RoHS Compliant: Yes

Al Lytic Cap, Radial FM Series, Low ESR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FM1A221H 49W7282
Product Name Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers