Win Source Part Number: 1341442-EEU-FM1A221
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FM-A
Package: Bulk
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 200
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.098" (2.50mm)
Impedance: 130 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEU-FM
Ripple Current @ Low Frequency: 318.5 mA @ 120 Hz
Ripple Current @ High Frequency: 455 mA @ 100 kHz
220uF 10V Aluminum Electrolytic Capacitor, Radial, 20% Tol, 105C Product overview: EEU-FM1A221 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM1A221 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 10V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
CAP ALUM 220UF 20% 10V RADIAL
CAP ALUM 220UF 20% 10V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1341442-EEU-FM1A221 | 58-EEU-FM1A221 | 04M9005 | EEU-FM1A221 | EEU-FM1A221 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 220uF 10V Capacitor | Aluminum Electrolytic Capacitor, 220Uf, 10V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts |