Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FM1A152LB

Description
CAP ALUM 1500UF 20% 10V RADIAL
Description
CAP ALUM 1500UF 20% 10V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FM1A152LB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FM1A152LB
Capacitors - Aluminum Electrolytic Capacitors EEU-FM1A152LB
CAP ALUM 1500UF 20% 10V RADIAL

CAP ALUM 1500UF 20% 10V RADIAL

Supplier's Site
Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic - 49W7281 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic
49W7281
Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic 49W7281
Al Lytic Cap, Radial FM Series, Low ESR RoHS Compliant: Yes

Al Lytic Cap, Radial FM Series, Low ESR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FM1A152LB 49W7281
Product Name Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers