Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FM0J682

Description
CAP ALUM 6800UF 20% 6.3V RADIAL
Datasheet
Description
CAP ALUM 6800UF 20% 6.3V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FM0J682 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FM0J682
Capacitors - Aluminum Electrolytic Capacitors EEU-FM0J682
CAP ALUM 6800UF 20% 6.3V RADIAL

CAP ALUM 6800UF 20% 6.3V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 6800Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 04M9002 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6800Uf, 6.3V, 20%, Radial; Capacitance Panasonic
04M9002
Aluminum Electrolytic Capacitor 6800Uf, 6.3V, 20%, Radial; Capacitance Panasonic 04M9002
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 6.3V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 6.3V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FM0J682 04M9002
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 6800Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers