Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FK1E472SB

Description
CAP ALUM 4700UF 20% 25V RAD TH
Datasheet
Description
CAP ALUM 4700UF 20% 25V RAD TH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FK1E472SB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FK1E472SB
Capacitors - Aluminum Electrolytic Capacitors EEU-FK1E472SB
CAP ALUM 4700UF 20% 25V RAD TH

CAP ALUM 4700UF 20% 25V RAD TH

Supplier's Site
Cap, 4700Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 03AH6991 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
03AH6991
Cap, 4700Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 03AH6991
CAP, 4700UF, 25V, ALU ELEC, RADIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 4700UF, 25V, ALU ELEC, RADIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FK1E472SB 03AH6991
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 4700Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details