Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FK0J681B

Description
CAP ALUM 680UF 20% 6.3V RAD TH
Datasheet
Description
CAP ALUM 680UF 20% 6.3V RAD TH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FK0J681B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FK0J681B
Capacitors - Aluminum Electrolytic Capacitors EEU-FK0J681B
CAP ALUM 680UF 20% 6.3V RAD TH

CAP ALUM 680UF 20% 6.3V RAD TH

Supplier's Site
Cap, 680Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 03AH6940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
03AH6940
Cap, 680Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 03AH6940
CAP, 680UF, 6.3V, ALU ELEC, RADIAL; Capacitance:680µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 680UF, 6.3V, ALU ELEC, RADIAL; Capacitance:680µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FK0J681B 03AH6940
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 680Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers