ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 100V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27AC4704 |
| Product Name | Aluminum Electrolytic Capacitor, 680Uf, 100V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |